Southwire Company, LLC Single Conductor Cable 37093272

Description
XHHW-2, SIS TYPE 500 FT 500 LENGTH IN FT 130 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 18 LB/MFT WEIGHT XLPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING RED INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
XHHW-2, SIS TYPE 500 FT 500 LENGTH IN FT 130 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 18 LB/MFT WEIGHT XLPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING RED INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 37093272 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
37093272
Single Conductor Cable 37093272
XHHW-2, SIS TYPE 500 FT 500 LENGTH IN FT 130 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 18 LB/MFT WEIGHT XLPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING RED INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • XHHW-2, SIS TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 130 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44 APPROVAL
  • 600 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 18 LB/MFT WEIGHT
  • XLPE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • RED INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 37093272
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1300 inch (3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Hook Up Wire - 1805953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature Electrode Wire - CW 5263-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Conductor Pure Gold
North American 38 AWG
View Details