Southwire Company, LLC Single Conductor Cable 34458001

Description
THHN, THWN-2, MTW TYPE 500 FT 500 LENGTH IN FT 435 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 110 AMPERE (60 DEG C), 130 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 299 LB/MFT WEIGHT PVC INSULATION MATERIAL 1 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING WHITE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN-2, MTW TYPE 500 FT 500 LENGTH IN FT 435 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 110 AMPERE (60 DEG C), 130 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 299 LB/MFT WEIGHT PVC INSULATION MATERIAL 1 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING WHITE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 34458001 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
34458001
Single Conductor Cable 34458001
THHN, THWN-2, MTW TYPE 500 FT 500 LENGTH IN FT 435 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 110 AMPERE (60 DEG C), 130 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 299 LB/MFT WEIGHT PVC INSULATION MATERIAL 1 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING WHITE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN-2, MTW TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 435 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 110 AMPERE (60 DEG C), 130 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 299 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 1 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • WHITE INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 34458001
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.4350 inch (11.05 mm)
Wire Weight 0.2990 lbs/ft (0.4449 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Stranded Hookup Wire - CW5052-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details