Southwire Company, LLC Service Entrance Cable 32667806

Description
SER TYPE 5000 FT 5000 LENGTH IN FT 650 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 150 LB/MFT WEIGHT WITH GROUND WIRE (2) 6 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
SER TYPE 5000 FT 5000 LENGTH IN FT 650 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 150 LB/MFT WEIGHT WITH GROUND WIRE (2) 6 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable - 32667806 - Southwire Company, LLC
Carrollton, GA, USA
Service Entrance Cable
32667806
Service Entrance Cable 32667806
SER TYPE 5000 FT 5000 LENGTH IN FT 650 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 150 LB/MFT WEIGHT WITH GROUND WIRE (2) 6 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • SER TYPE
  • 5000 FT
  • 5000 LENGTH IN FT
  • 650 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 44, UL 83, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 150 LB/MFT WEIGHT
  • WITH GROUND WIRE
  • (2) 6 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • 6 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 32667806
Product Name Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 5000 ft (15240 dm)
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details