Southwire Company, LLC Underground Distribution Cable 30918701

Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 596 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 90 AMPERE DIRECT BURIAL, 65 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 90 LB/1000 FT WEIGHT 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE 7 AWG
Datasheet
Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 596 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 90 AMPERE DIRECT BURIAL, 65 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 90 LB/1000 FT WEIGHT 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE 7 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 30918701 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
30918701
Underground Distribution Cable 30918701
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 596 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 90 AMPERE DIRECT BURIAL, 65 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 90 LB/1000 FT WEIGHT 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND NEUTRAL CONDUCTOR SIZE 7 AWG
  • DIRECT BURIAL TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 596 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 AMPERE DIRECT BURIAL, 65 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 90 LB/1000 FT WEIGHT
  • 2 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • NEUTRAL CONDUCTOR SIZE 7 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 30918701
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data