SEOOW TYPE
250 FT
0.743 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580
CURRENT RATING 10.5 AMPERE
INSULATION THICKNESS 0.046 INCH
308 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SEOOW TYPE
250 FT
0.743 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580
CURRENT RATING 10.5 AMPERE
INSULATION THICKNESS 0.046 INCH
308 MODEL
SEOOW TYPE
250 FT
0.743 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580
CURRENT RATING 10.5 AMPERE
INSULATION THICKNESS 0.046 INCH
308 MODEL
SEOOW TYPE
250 FT
0.743 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
8 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580
CURRENT RATING 10.5 AMPERE
INSULATION THICKNESS 0.046 INCH
308 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
308070408
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)