Southwire Company, LLC Underground Service Entrance Cable 30163001

Description
RHH/RHW-2/USE-2 TYPE 500 FT 944 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING 305 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 2 AWG (PHASE), 6 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING 4 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 500 FT 944 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING 305 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 2 AWG (PHASE), 6 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING 4 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 30163001 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
30163001
Underground Service Entrance Cable 30163001
RHH/RHW-2/USE-2 TYPE 500 FT 944 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING 305 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 2 AWG (PHASE), 6 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING 4 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • RHH/RHW-2/USE-2 TYPE
  • 500 FT
  • 944 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 305 LB/1000 FT WEIGHT
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • (2) 2 AWG (PHASE), 6 AWG (GROUND) CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • 4 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 30163001
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
BarKlip BK100 I/O - 10143222-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0600 kilovolts
Rated Amperage 100 amps
View Details
Power cable - 756-3515/050-200 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 65.62 ft (200 dm)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details