Southwire Company, LLC Underground Service Entrance Cable 30161403

Description
RHH/RHW-2/USE-2 TYPE 1000 FT 1540 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 4/0 AWG (PHASE), 4 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING 2/0 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 1000 FT 1540 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 4/0 AWG (PHASE), 4 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING 2/0 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 30161403 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
30161403
Underground Service Entrance Cable 30161403
RHH/RHW-2/USE-2 TYPE 1000 FT 1540 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 4/0 AWG (PHASE), 4 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING 2/0 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
  • RHH/RHW-2/USE-2 TYPE
  • 1000 FT
  • 1540 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44/854 APPROVAL
  • 600 V VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • (2) 4/0 AWG (PHASE), 4 AWG (GROUND) CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • 2/0 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE
  • ALUMAFLEX[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 30161403
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data