Southwire Company, LLC Nonmetallic Sheathed Cable 28894402

Description
NM-B TYPE 125 FT 683 MIL X 304 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 55 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 6 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE BLACK NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 32 MIL
Datasheet
Description
NM-B TYPE 125 FT 683 MIL X 304 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 55 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 6 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE BLACK NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 32 MIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 28894402 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
28894402
Nonmetallic Sheathed Cable 28894402
NM-B TYPE 125 FT 683 MIL X 304 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 55 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 6 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE BLACK NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 32 MIL
  • NM-B TYPE
  • 125 FT
  • 683 MIL X 304 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/719 APPROVAL
  • 600 V VOLTAGE RATING
  • 55 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • BLACK NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • ROMEX[R], SIMPULL[R] BRAND
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
  • INSULATION THICKNESS 32 MIL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 28894402
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 125 ft (381 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly -  - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Standards / Approvals RoHS; SGS; ISO
Rated Voltage 0.5000 to 3.4 kilovolts
Rated Amperage 0.5000 to 120 amps
View Details
Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details