Southwire Company, LLC Nonmetallic Sheathed Cable 28893608

Description
NM-B TYPE 2500 FT 2500 LENGTH IN FT 612 MIL X 269 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 40 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 186 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 8 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE BLACK NYLON JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
Datasheet
Description
NM-B TYPE 2500 FT 2500 LENGTH IN FT 612 MIL X 269 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 40 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 186 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 8 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE BLACK NYLON JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 28893608 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
28893608
Nonmetallic Sheathed Cable 28893608
NM-B TYPE 2500 FT 2500 LENGTH IN FT 612 MIL X 269 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 40 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 186 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 8 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE BLACK NYLON JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
  • NM-B TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 612 MIL X 269 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 719 APPROVAL
  • 600 V VOLTAGE RATING
  • 40 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 186 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 8 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • BLACK NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • ROMEX SIMPULL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 28893608
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 2500 ft (7620 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Pwr TwinBlade ™ - 10130796-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Wires and Cables - 1007 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details