Southwire Company, LLC Nonmetallic Sheathed Cable 28829055

Description
NM-B TYPE 250 FT 494 MIL X 210 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE ORANGE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
Datasheet
Description
NM-B TYPE 250 FT 494 MIL X 210 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE ORANGE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 28829055 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
28829055
Nonmetallic Sheathed Cable 28829055
NM-B TYPE 250 FT 494 MIL X 210 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/719 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE ORANGE NYLON JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING 10 AWG GROUND CONDUCTOR SIZE ROMEX[R], SIMPULL[R] BRAND APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544 INSULATION THICKNESS 24 MIL
  • NM-B TYPE
  • 250 FT
  • 494 MIL X 210 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/719 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • ORANGE NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • 10 AWG GROUND CONDUCTOR SIZE
  • ROMEX[R], SIMPULL[R] BRAND
  • APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION A-A-59544
  • INSULATION THICKNESS 24 MIL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 28829055
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
TPE Power Retractile Cords - 181 / 182 / 183 / 184 / 185 / 186 - BRIM Electronics, Inc.
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1 to 22 ft (3.05 to 67.06 dm)
Number of Conductors 2 to 10 #
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers