Southwire Company, LLC Underground Service Entrance Cable 28714401

Description
RHH/RHW-2/USE-2 TYPE 500 FT 1540 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING 999 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 4/0 AWG (PHASE), 2/0 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING 4/0 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 500 FT 1540 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING 999 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 4/0 AWG (PHASE), 2/0 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING 4/0 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 28714401 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
28714401
Underground Service Entrance Cable 28714401
RHH/RHW-2/USE-2 TYPE 500 FT 1540 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING 999 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 4/0 AWG (PHASE), 2/0 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING 4/0 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • RHH/RHW-2/USE-2 TYPE
  • 500 FT
  • 1540 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 999 LB/1000 FT WEIGHT
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • (2) 4/0 AWG (PHASE), 2/0 AWG (GROUND) CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 18 STRANDS STRANDING
  • 4/0 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 28714401
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power cable - 756-3513/050-100 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details