Southwire Company, LLC Underground Service Entrance Cable 28712801

Description
RHH/RHW-2/USE-2 TYPE 500 FT 944 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING 351 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 2 AWG (PHASE), 4 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING 2 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 500 FT 944 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING 351 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 2 AWG (PHASE), 4 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING 2 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 28712801 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
28712801
Underground Service Entrance Cable 28712801
RHH/RHW-2/USE-2 TYPE 500 FT 944 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE CURRENT RATING 351 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL (2) 2 AWG (PHASE), 4 AWG (GROUND) CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING 2 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • RHH/RHW-2/USE-2 TYPE
  • 500 FT
  • 944 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 351 LB/1000 FT WEIGHT
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • (2) 2 AWG (PHASE), 4 AWG (GROUND) CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • 2 AWG TRIPLE EXTRUDED WHITE STRIPED NEUTRAL CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 28712801
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
CHV™ Corona Resistant High Voltage PTFE Cable - CHV - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; QQ-W-343; MIL-SPEC
Cable Length 250 to 1000 ft (762 to 3048 dm)
Number of Conductors 1 #
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details