Southwire Company, LLC Single Conductor Cable 27838216

Description
XHHW-2 TYPE 3000 FT 3000 LENGTH IN FT 869 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 556 LB/MFT WEIGHT XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING BLACK INSULATION COLOR SOUTHWIRE[R] BRAND
Description
XHHW-2 TYPE 3000 FT 3000 LENGTH IN FT 869 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 556 LB/MFT WEIGHT XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING BLACK INSULATION COLOR SOUTHWIRE[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Single Conductor Cable
27838216
Single Conductor Cable 27838216
XHHW-2 TYPE 3000 FT 3000 LENGTH IN FT 869 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 556 LB/MFT WEIGHT XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING BLACK INSULATION COLOR SOUTHWIRE[R] BRAND
  • XHHW-2 TYPE
  • 3000 FT
  • 3000 LENGTH IN FT
  • 869 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 44 APPROVAL
  • 600 V VOLTAGE RATING
  • 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 556 LB/MFT WEIGHT
  • XLPE INSULATION MATERIAL
  • 500 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 35 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27838216
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.8690 inch (22.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 052919-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 32-2546 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature 90 C (194 F)
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details