Southwire Company, LLC Single Conductor Cable 27838205

Description
XHHW-2 TYPE 5000 FT 866 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Description
XHHW-2 TYPE 5000 FT 866 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Single Conductor Cable
27838205
Single Conductor Cable 27838205
XHHW-2 TYPE 5000 FT 866 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • XHHW-2 TYPE
  • 5000 FT
  • 866 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44 APPROVAL
  • 600 V VOLTAGE RATING
  • 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • XLPE INSULATION MATERIAL
  • 500 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 35 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27838205
Product Name Single Conductor Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details
Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Stranded Hookup Wire - AS 637 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
View Details