Southwire Company, LLC Single Conductor Cable 27838201

Description
XHHW-2 TYPE 1000 FT 866 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Description
XHHW-2 TYPE 1000 FT 866 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Single Conductor Cable
27838201
Single Conductor Cable 27838201
XHHW-2 TYPE 1000 FT 866 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • XHHW-2 TYPE
  • 1000 FT
  • 866 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44 APPROVAL
  • 600 V VOLTAGE RATING
  • 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • XLPE INSULATION MATERIAL
  • 500 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 35 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27838201
Product Name Single Conductor Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details
Hook Up Wire - 1853953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - AS 172-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details