Southwire Company, LLC Underground Distribution Cable 27799605

Description
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 644 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 95 AMPERE DIRECT BURIAL, 70 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 134 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME ERSKINE NEUTRAL CONDUCTOR SIZE 6 AWG
Datasheet
Description
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 644 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 95 AMPERE DIRECT BURIAL, 70 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 134 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME ERSKINE NEUTRAL CONDUCTOR SIZE 6 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 27799605 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
27799605
Underground Distribution Cable 27799605
DIRECT BURIAL TYPE 500 FT 500 LENGTH IN FT 644 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 95 AMPERE DIRECT BURIAL, 70 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 134 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME ERSKINE NEUTRAL CONDUCTOR SIZE 6 AWG
  • DIRECT BURIAL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 644 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 95 AMPERE DIRECT BURIAL, 70 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 134 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME ERSKINE
  • NEUTRAL CONDUCTOR SIZE 6 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 27799605
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3513/050-050 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details