Southwire Company, LLC Underground Distribution Cable 27433203

Description
DIRECT BURIAL TYPE 1500 FT 1500 LENGTH IN FT 833 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 120 AMPERE DIRECT BURIAL, 85 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 255 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME TULSA NEUTRAL CONDUCTOR SIZE 4 AWG
Datasheet
Description
DIRECT BURIAL TYPE 1500 FT 1500 LENGTH IN FT 833 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 120 AMPERE DIRECT BURIAL, 85 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 255 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME TULSA NEUTRAL CONDUCTOR SIZE 4 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 27433203 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
27433203
Underground Distribution Cable 27433203
DIRECT BURIAL TYPE 1500 FT 1500 LENGTH IN FT 833 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 120 AMPERE DIRECT BURIAL, 85 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 255 LB/1000 FT WEIGHT 4 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME TULSA NEUTRAL CONDUCTOR SIZE 4 AWG
  • DIRECT BURIAL TYPE
  • 1500 FT
  • 1500 LENGTH IN FT
  • 833 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 120 AMPERE DIRECT BURIAL, 85 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 255 LB/1000 FT WEIGHT
  • 4 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME TULSA
  • NEUTRAL CONDUCTOR SIZE 4 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 27433203
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1500 ft (4572 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Silicone Flexible Power Cable - CW6044-03 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details
White PVC Single Wire - 56010140 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details