Southwire Company, LLC Underground Service Entrance Cable 27290601

Description
RHH/RHW-2/USE-2 TYPE 1000 FT 763 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 190 AMPERE (60 DEG C), 230 AMPERE (75 DEG C), 255 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 1000 FT 763 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 190 AMPERE (60 DEG C), 230 AMPERE (75 DEG C), 255 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 27290601 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
27290601
Underground Service Entrance Cable 27290601
RHH/RHW-2/USE-2 TYPE 1000 FT 763 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 190 AMPERE (60 DEG C), 230 AMPERE (75 DEG C), 255 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 35 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
  • RHH/RHW-2/USE-2 TYPE
  • 1000 FT
  • 763 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44/854 APPROVAL
  • 600 V VOLTAGE RATING
  • 190 AMPERE (60 DEG C), 230 AMPERE (75 DEG C), 255 AMPERE (90 DEG C) CURRENT RATING
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 350 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 35 STRANDS STRANDING
  • ALUMAFLEX[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 27290601
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details