Southwire Company, LLC Underground Service Entrance Cable 27285601

Description
RHH/RHW-2/USE-2 TYPE 1000 FT 539 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 115 AMPERE (60 DEG C), 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 1000 FT 539 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 115 AMPERE (60 DEG C), 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 27285601 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
27285601
Underground Service Entrance Cable 27285601
RHH/RHW-2/USE-2 TYPE 1000 FT 539 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 115 AMPERE (60 DEG C), 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
  • RHH/RHW-2/USE-2 TYPE
  • 1000 FT
  • 539 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44/854 APPROVAL
  • 600 V VOLTAGE RATING
  • 115 AMPERE (60 DEG C), 135 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 2/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 18 STRANDS STRANDING
  • ALUMAFLEX[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 27285601
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Brown PVC Single Wire - 56010110 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details