Southwire Company, LLC Underground Service Entrance Cable 27284915

Description
RHH/RHW-2/USE-2 TYPE 2500 FT 499 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE (60 DEG C), 120 AMPERE (75 DEG C), 135 AMPERE (90 DEG C) CURRENT RATING 151 LB/1000 FT WEIGHT 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING SOUTHWIRE[R] BRAND JACKET COLOR BLACK
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 2500 FT 499 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE (60 DEG C), 120 AMPERE (75 DEG C), 135 AMPERE (90 DEG C) CURRENT RATING 151 LB/1000 FT WEIGHT 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING SOUTHWIRE[R] BRAND JACKET COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 27284915 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
27284915
Underground Service Entrance Cable 27284915
RHH/RHW-2/USE-2 TYPE 2500 FT 499 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44, UL 854 APPROVAL 600 V VOLTAGE RATING 100 AMPERE (60 DEG C), 120 AMPERE (75 DEG C), 135 AMPERE (90 DEG C) CURRENT RATING 151 LB/1000 FT WEIGHT 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 18 STRANDS STRANDING SOUTHWIRE[R] BRAND JACKET COLOR BLACK
  • RHH/RHW-2/USE-2 TYPE
  • 2500 FT
  • 499 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 100 AMPERE (60 DEG C), 120 AMPERE (75 DEG C), 135 AMPERE (90 DEG C) CURRENT RATING
  • 151 LB/1000 FT WEIGHT
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 18 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
  • JACKET COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 27284915
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 2500 ft (7620 dm)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data