Southwire Company, LLC Underground Service Entrance Cable 27280702

Description
RHH/RHW-2/USE-2 TYPE 5000 FT 336 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 5000 FT 336 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 27280702 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
27280702
Underground Service Entrance Cable 27280702
RHH/RHW-2/USE-2 TYPE 5000 FT 336 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
  • RHH/RHW-2/USE-2 TYPE
  • 5000 FT
  • 336 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44/854 APPROVAL
  • 600 V VOLTAGE RATING
  • 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • ALUMAFLEX[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 27280702
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 5000 ft (15240 dm)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3516/050-300 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 98.43 ft (300 dm)
View Details