Southwire Company, LLC Underground Service Entrance Cable 27279902

Description
RHH/RHW-2/USE-2 TYPE 5000 FT 292 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet
Description
RHH/RHW-2/USE-2 TYPE 5000 FT 292 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Service Entrance Cable - 27279902 - Southwire Company, LLC
Carrollton, GA, USA
Underground Service Entrance Cable
27279902
Underground Service Entrance Cable 27279902
RHH/RHW-2/USE-2 TYPE 5000 FT 292 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44/854 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING ALUMAFLEX[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
  • RHH/RHW-2/USE-2 TYPE
  • 5000 FT
  • 292 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44/854 APPROVAL
  • 600 V VOLTAGE RATING
  • 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 60 AMPERE (90 DEG C) CURRENT RATING
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • ALUMAFLEX[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 27279902
Product Name Underground Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 5000 ft (15240 dm)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data