Southwire Company, LLC Service Entrance Cable 27083502

Description
SER TYPE 1000 FT 1000 LENGTH IN FT 1332 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 145 AMPERE (60 DEG C), 175 AMPERE (75 DEG C), 195 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1714 LB/MFT WEIGHT WITH GROUND WIRE (3) 2/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING 1 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
SER TYPE 1000 FT 1000 LENGTH IN FT 1332 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 145 AMPERE (60 DEG C), 175 AMPERE (75 DEG C), 195 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1714 LB/MFT WEIGHT WITH GROUND WIRE (3) 2/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING 1 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable - 27083502 - Southwire Company, LLC
Carrollton, GA, USA
Service Entrance Cable
27083502
Service Entrance Cable 27083502
SER TYPE 1000 FT 1000 LENGTH IN FT 1332 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 145 AMPERE (60 DEG C), 175 AMPERE (75 DEG C), 195 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1714 LB/MFT WEIGHT WITH GROUND WIRE (3) 2/0 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING 1 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • SER TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 1332 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, UL 83, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 145 AMPERE (60 DEG C), 175 AMPERE (75 DEG C), 195 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1714 LB/MFT WEIGHT
  • WITH GROUND WIRE
  • (3) 2/0 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • 1 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 27083502
Product Name Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.6000 kilovolts
Rated Amperage 145 to 195 amps
Unlock Full Specs
to access all available technical data