Southwire Company, LLC Service Entrance Cable 27082703

Description
SER TYPE 1000 FT 1000 LENGTH IN FT 1132 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 110 AMPERE (60 DEG C), 130 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1118 LB/MFT WEIGHT WITH GROUND WIRE (3) 1 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING 3 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet
Description
SER TYPE 1000 FT 1000 LENGTH IN FT 1132 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 110 AMPERE (60 DEG C), 130 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1118 LB/MFT WEIGHT WITH GROUND WIRE (3) 1 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING 3 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable - 27082703 - Southwire Company, LLC
Carrollton, GA, USA
Service Entrance Cable
27082703
Service Entrance Cable 27082703
SER TYPE 1000 FT 1000 LENGTH IN FT 1132 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, UL 83, UL 854 APPROVAL 600 V VOLTAGE RATING 110 AMPERE (60 DEG C), 130 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1118 LB/MFT WEIGHT WITH GROUND WIRE (3) 1 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING 3 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND
  • SER TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 1132 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, UL 83, UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 110 AMPERE (60 DEG C), 130 AMPERE (75 DEG C), 150 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1118 LB/MFT WEIGHT
  • WITH GROUND WIRE
  • (3) 1 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • 3 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 27082703
Product Name Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details