Southwire Company, LLC Fixture Wire 27040505

Description
TFFN, MTW/AWM TYPE 2500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING PINK JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Datasheet
Description
TFFN, MTW/AWM TYPE 2500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING PINK JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 27040505 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
27040505
Fixture Wire 27040505
TFFN, MTW/AWM TYPE 2500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING PINK JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
  • TFFN, MTW/AWM TYPE
  • 2500 FT
  • 99 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 26 STRANDS STRANDING
  • PINK JACKET COLOR
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27040505
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0990 inch (2.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details