Southwire Company, LLC Fixture Wire 27039705

Description
TFFN, MTW/AWM TYPE 2500 FT 2500 LENGTH IN FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 90 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING BROWN JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
TFFN, MTW/AWM TYPE 2500 FT 2500 LENGTH IN FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 90 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING BROWN JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 27039705 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
27039705
Fixture Wire 27039705
TFFN, MTW/AWM TYPE 2500 FT 2500 LENGTH IN FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 90 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING BROWN JACKET COLOR SOUTHWIRE[R] BRAND
  • TFFN, MTW/AWM TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 99 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 26 STRANDS STRANDING
  • BROWN JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27039705
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0990 inch (2.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details
Hook Up Wire - 1113144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0528 inch (1.34 mm)
Wire Insulation Polyamide
View Details
Stranded Hookup Wire - AS155-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details