Southwire Company, LLC Fixture Wire 26979506

Description
TFN, AWM, NYLON TYPE 500 FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66, CSA APPROVAL 600 V VOLTAGE RATING 90 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ROHS COMPLIANT TYPE TFFN MODEL
Datasheet
Description
TFN, AWM, NYLON TYPE 500 FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66, CSA APPROVAL 600 V VOLTAGE RATING 90 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ROHS COMPLIANT TYPE TFFN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 26979506 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
26979506
Fixture Wire 26979506
TFN, AWM, NYLON TYPE 500 FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66, CSA APPROVAL 600 V VOLTAGE RATING 90 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ROHS COMPLIANT TYPE TFFN MODEL
  • TFN, AWM, NYLON TYPE
  • 500 FT
  • 78 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • ROHS COMPLIANT
  • TYPE TFFN MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 26979506
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 34-1646 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature 105 C (221 F)
View Details