Southwire Company, LLC Fixture Wire 26977906

Description
TFN, AWM TYPE 500 FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE SOLID STRANDING BLACK JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE
Datasheet
Description
TFN, AWM TYPE 500 FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE SOLID STRANDING BLACK JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 26977906 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
26977906
Fixture Wire 26977906
TFN, AWM TYPE 500 FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE SOLID STRANDING BLACK JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE
  • TFN, AWM TYPE
  • 500 FT
  • 78 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • SPOOL/CARTON PACKAGE TYPE
  • SOLID STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • CURRENT RATING 6 AMPERE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 26977906
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details
Hook Up Wire - 1853924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Extra Flexible PVC Lead Wire - NEF 32-1644 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details