Southwire Company, LLC Fixture Wire 26977905

Description
TFN, AWM TYPE 2500 FT 2500 LENGTH IN FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 90 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
TFN, AWM TYPE 2500 FT 2500 LENGTH IN FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 90 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 26977905 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
26977905
Fixture Wire 26977905
TFN, AWM TYPE 2500 FT 2500 LENGTH IN FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 90 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE SOLID STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND
  • TFN, AWM TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 78 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • BLACK JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 26977905
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Electrode Wire - AS 765-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details