Southwire Company, LLC Service Entrance Cable 26348302

Description
SER TYPE 500 FT 852 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44/83/854 APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING WITH GROUND WIRE (3) 4 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet
Description
SER TYPE 500 FT 852 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44/83/854 APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING WITH GROUND WIRE (3) 4 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable - 26348302 - Southwire Company, LLC
Carrollton, GA, USA
Service Entrance Cable
26348302
Service Entrance Cable 26348302
SER TYPE 500 FT 852 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44/83/854 APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING WITH GROUND WIRE (3) 4 AWG CONDUCTOR SIZE GRAY PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING 6 AWG GROUND CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
  • SER TYPE
  • 500 FT
  • 852 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44/83/854 APPROVAL
  • 600 V VOLTAGE RATING
  • 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • WITH GROUND WIRE
  • (3) 4 AWG CONDUCTOR SIZE
  • GRAY PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • 6 AWG GROUND CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC/NFPA 70, FEDERAL SPECIFICATION A-A-59544
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 26348302
Product Name Service Entrance Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Pwr TwinBlade ™ - 51939-901SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details