Southwire Company, LLC Single Conductor Cable 26068705

Description
THHN, THWN-2, MTW, AWM TYPE 1000 FT 249 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING YELLOW INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN-2, MTW, AWM TYPE 1000 FT 249 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING YELLOW INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 26068705 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
26068705
Single Conductor Cable 26068705
THHN, THWN-2, MTW, AWM TYPE 1000 FT 249 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 6 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING YELLOW INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN-2, MTW, AWM TYPE
  • 1000 FT
  • 249 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • YELLOW INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 26068705
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.2490 inch (6.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details
Hook Up Wire - 139060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Stranded Hookup Wire - AS999-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details