Southwire Company, LLC Single Conductor Cable 24346901

Description
THHN/THWN-2/MTW TYPE 500 FOOT 346 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 85 AMP (60 DEG C), 100 AMP (75 DEG C), 115 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 189 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 3 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 6 MIL INSULATION THICKNESS 40 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Datasheet
Description
THHN/THWN-2/MTW TYPE 500 FOOT 346 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 85 AMP (60 DEG C), 100 AMP (75 DEG C), 115 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 189 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 3 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 6 MIL INSULATION THICKNESS 40 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 24346901 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
24346901
Single Conductor Cable 24346901
THHN/THWN-2/MTW TYPE 500 FOOT 346 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 85 AMP (60 DEG C), 100 AMP (75 DEG C), 115 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 189 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 3 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 6 MIL INSULATION THICKNESS 40 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
  • THHN/THWN-2/MTW TYPE
  • 500 FOOT
  • 346 MIL OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 85 AMP (60 DEG C), 100 AMP (75 DEG C), 115 AMP (90 DEG C) CURRENT RATING
  • 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING
  • 189 POUND PER 1000 FOOT WEIGHT
  • PVC INSULATION MATERIAL
  • 3 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19-STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL THHN[R] BRAND
  • ROHS/REACH COMPLIANT
  • NUMBER OF CONDUCTOR 1
  • JACKET THICKNESS 6 MIL
  • INSULATION THICKNESS 40 MIL
  • APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 24346901
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.3460 inch (8.79 mm)
Wire Weight 0.1890 lbs/ft (0.2812 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details