Southwire Company, LLC Single Conductor Cable 23850107

Description
THHN, THWN-2, MTW, AWM TYPE 5000 FT 213 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING GRAY INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN-2, MTW, AWM TYPE 5000 FT 213 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING GRAY INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 23850107 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
23850107
Single Conductor Cable 23850107
THHN, THWN-2, MTW, AWM TYPE 5000 FT 213 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING GRAY INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN-2, MTW, AWM TYPE
  • 5000 FT
  • 213 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • GRAY INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 23850107
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.2130 inch (5.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 2441251 - RS Components, Ltd.
Specs
Nominal Diameter 0.0551 inch (1.4 mm)
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 0.18 mm
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details