Southwire Company, LLC Single Conductor Cable 23847789

Description
THHN, THWN-2, MTW, AWM TYPE 10000 FT 10000 LENGTH IN FT 213 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 63 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING BROWN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN-2, MTW, AWM TYPE 10000 FT 10000 LENGTH IN FT 213 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 63 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING BROWN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 23847789 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
23847789
Single Conductor Cable 23847789
THHN, THWN-2, MTW, AWM TYPE 10000 FT 10000 LENGTH IN FT 213 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 63 LB/MFT WEIGHT PVC INSULATION MATERIAL 8 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING BROWN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN-2, MTW, AWM TYPE
  • 10000 FT
  • 10000 LENGTH IN FT
  • 213 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 40 AMPERE (60 DEG C), 50 AMPERE (75 DEG C), 55 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 63 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • BROWN INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 23847789
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.2130 inch (5.41 mm)
Wire Weight 0.0630 lbs/ft (0.0938 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 30-2544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature 105 C (221 F)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 0897503001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details