SJ-E TYPE
0.64 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
104/30 STRANDS STRANDING
BLACK JACKET COLOR
Southwire Company, LLC
Done
Datasheet
Description
SJ-E TYPE
0.64 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
104/30 STRANDS STRANDING
BLACK JACKET COLOR
SJ-E TYPE
0.64 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
104/30 STRANDS STRANDING
BLACK JACKET COLOR
SJ-E TYPE
0.64 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
104/30 STRANDS STRANDING
BLACK JACKET COLOR
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
234896408
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)