Southwire Company, LLC Portable Cord 234860608

Description
SJE TYPE 1000 FT 1000 LENGTH IN FT 0.36 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/MOLD/OIL/WA TER RESISTANT SEOPRENE 105 JACKET MATERIAL BOX/REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet
Description
SJE TYPE 1000 FT 1000 LENGTH IN FT 0.36 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/MOLD/OIL/WA TER RESISTANT SEOPRENE 105 JACKET MATERIAL BOX/REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 234860608 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
234860608
Portable Cord 234860608
SJE TYPE 1000 FT 1000 LENGTH IN FT 0.36 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE CHEMICAL/MOLD/OIL/WA TER RESISTANT SEOPRENE 105 JACKET MATERIAL BOX/REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
  • SJE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.36 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • T-PRENE. INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, GREEN, RED, WHITE COLOR CODE
  • CHEMICAL/MOLD/OIL/WATER RESISTANT SEOPRENE 105 JACKET MATERIAL
  • BOX/REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • WIRING THE WORLD[T] BRAND
  • APPLICABLE STANDARD NEC 400
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 234860608
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10126974-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Power cable - 756-3502/050-050 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details