SJEOOW TYPE
250 FT
0.4 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
300 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
YELLOW JACKET COLOR
SUPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580
CURRENT RATING 15 AMPERE
INSULATION THICKNESS 0.03 INCH
234 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SJEOOW TYPE
250 FT
0.4 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
300 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
YELLOW JACKET COLOR
SUPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580
CURRENT RATING 15 AMPERE
INSULATION THICKNESS 0.03 INCH
234 MODEL
SJEOOW TYPE
250 FT
0.4 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
300 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
YELLOW JACKET COLOR
SUPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580
CURRENT RATING 15 AMPERE
INSULATION THICKNESS 0.03 INCH
234 MODEL
SJEOOW TYPE
250 FT
0.4 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
300 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
41/30 STRANDS STRANDING
YELLOW JACKET COLOR
SUPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580
CURRENT RATING 15 AMPERE
INSULATION THICKNESS 0.03 INCH
234 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
234470402
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)