Southwire Company, LLC Portable Cord 233896408

Description
SJ-E TYPE 0.58 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, GREEN, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL 104/30 STRANDS STRANDING BLACK JACKET COLOR
Datasheet
Description
SJ-E TYPE 0.58 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, GREEN, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL 104/30 STRANDS STRANDING BLACK JACKET COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 233896408 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
233896408
Portable Cord 233896408
SJ-E TYPE 0.58 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, GREEN, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL 104/30 STRANDS STRANDING BLACK JACKET COLOR
  • SJ-E TYPE
  • 0.58 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • T-PRENE. INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, GREEN, WHITE COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
  • 104/30 STRANDS STRANDING
  • BLACK JACKET COLOR
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 233896408
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10126974-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
PVC Flexible Power Cable - CW 5361-0 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Amperage 30 amps
View Details
Wires and Cables - 1533 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details