SJEW TYPE
250 FT
0.308 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM, MOTOR CONTROL, OUTDOOR, PUSHBUTTON REMOTE CONTROL, STAGE EQUIPMENT AND LIGHTING APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.031 INCH
233 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SJEW TYPE
250 FT
0.308 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM, MOTOR CONTROL, OUTDOOR, PUSHBUTTON REMOTE CONTROL, STAGE EQUIPMENT AND LIGHTING APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.031 INCH
233 MODEL
SJEW TYPE
250 FT
0.308 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM, MOTOR CONTROL, OUTDOOR, PUSHBUTTON REMOTE CONTROL, STAGE EQUIPMENT AND LIGHTING APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.031 INCH
233 MODEL
SJEW TYPE
250 FT
0.308 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDUSTRIAL CONTROL AND ROBOTIC SYSTEM, MOTOR CONTROL, OUTDOOR, PUSHBUTTON REMOTE CONTROL, STAGE EQUIPMENT AND LIGHTING APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
SEOPRENE[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.031 INCH
233 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
233850408
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)