Southwire Company, LLC Portable Cord 233480602

Description
SJEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.46 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 300 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, GREEN, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet
Description
SJEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.46 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 300 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, GREEN, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 233480602 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
233480602
Portable Cord 233480602
SJEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.46 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 300 V VOLTAGE RATING -55 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE. 111 INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, GREEN, WHITE COLOR CODE CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR SUPRENE[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
  • SJEOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.46 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 300 V VOLTAGE RATING
  • -55 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • T-PRENE. 111 INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, GREEN, WHITE COLOR CODE
  • CHEMICAL/OIL RESISTANT SEOPRENE. 108 JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • SUPRENE[T] BRAND
  • APPLICABLE STANDARD NEC 400
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 233480602
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3511/050-150 - WAGO
Specs
Product Type Power Cable; M12 Socket - free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details