Southwire Company, LLC Portable Cord 233280608

Description
SJEOOW TYPE 1000 FT 0.43 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.03 INCH 233 MODEL
Datasheet
Description
SJEOOW TYPE 1000 FT 0.43 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.03 INCH 233 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 233280608 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
233280608
Portable Cord 233280608
SJEOOW TYPE 1000 FT 0.43 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.03 INCH 233 MODEL
  • SJEOOW TYPE
  • 1000 FT
  • 0.43 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
  • 300 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
  • CURRENT RATING 25 AMPERE
  • INSULATION THICKNESS 0.03 INCH
  • 233 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 233280608
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1185 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details