Southwire Company, LLC Portable Cord 233260508

Description
SJEOOW TYPE 500 FT 0.33 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH 233 MODEL
Datasheet
Description
SJEOOW TYPE 500 FT 0.33 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH 233 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 233260508 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
233260508
Portable Cord 233260508
SJEOOW TYPE 500 FT 0.33 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH 233 MODEL
  • SJEOOW TYPE
  • 500 FT
  • 0.33 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • INDUSTRIAL CONTROL, MOTOR CONTROL, MINING, PORTABLE POWER DISTRIBUTION, PUSHBUTTON REMOTE CONTROL, ROBOTIC SYSTEM, STAGE EQUIPMENT, LIGHTING APPLICATION
  • 300 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
  • CURRENT RATING 13 AMPERE
  • INSULATION THICKNESS 0.03 INCH
  • 233 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 233260508
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Product Type Instrumentation and Control
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details