Southwire Company, LLC Portable Cord 232880408

Description
SJ-E TYPE 0.415 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 2 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL 65/30 STRANDS STRANDING BLACK JACKET COLOR
Datasheet
Description
SJ-E TYPE 0.415 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 2 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL 65/30 STRANDS STRANDING BLACK JACKET COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 232880408 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
232880408
Portable Cord 232880408
SJ-E TYPE 0.415 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 2 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL 65/30 STRANDS STRANDING BLACK JACKET COLOR
  • SJ-E TYPE
  • 0.415 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MINING/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • T-PRENE. INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
  • 65/30 STRANDS STRANDING
  • BLACK JACKET COLOR
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 232880408
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3515/050-100 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
PVC Flexible Power Cable - CW 3563-10 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 95 amps
Rated Temperature 80 C (176 F)
View Details