Southwire Company, LLC Portable Cord 232860608

Description
SJE TYPE 1000 FT 1000 LENGTH IN FT 0.315 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 2 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/MOLD/OIL/WA TER RESISTANT SEOPRENE 105 JACKET MATERIAL BOX/REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet
Description
SJE TYPE 1000 FT 1000 LENGTH IN FT 0.315 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 2 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/MOLD/OIL/WA TER RESISTANT SEOPRENE 105 JACKET MATERIAL BOX/REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 232860608 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
232860608
Portable Cord 232860608
SJE TYPE 1000 FT 1000 LENGTH IN FT 0.315 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING 2 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/MOLD/OIL/WA TER RESISTANT SEOPRENE 105 JACKET MATERIAL BOX/REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
  • SJE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.315 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL AND ROBOTIC SYSTEM/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 90 DEG C (UL), 60 DEG C (CSA) TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • T-PRENE. INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CHEMICAL/MOLD/OIL/WATER RESISTANT SEOPRENE 105 JACKET MATERIAL
  • BOX/REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • WIRING THE WORLD[T] BRAND
  • APPLICABLE STANDARD NEC 400
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 232860608
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3505/050-075 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 24.61 ft (75 dm)
View Details
2 suppliers
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details