Southwire Company, LLC Portable Cord 232260408

Description
SJEOOW TYPE 250 FT 0.31 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE INDUSTRIAL MACHINERY AND COMPRESSORS, CONVEYOR AND AUTOMATED PRODUCTION EQUIPMENT, INDOOR AND OUTDOOR TEMPORARY POWER APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH 232 MODEL
Datasheet
Description
SJEOOW TYPE 250 FT 0.31 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE INDUSTRIAL MACHINERY AND COMPRESSORS, CONVEYOR AND AUTOMATED PRODUCTION EQUIPMENT, INDOOR AND OUTDOOR TEMPORARY POWER APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH 232 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 232260408 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
232260408
Portable Cord 232260408
SJEOOW TYPE 250 FT 0.31 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE INDUSTRIAL MACHINERY AND COMPRESSORS, CONVEYOR AND AUTOMATED PRODUCTION EQUIPMENT, INDOOR AND OUTDOOR TEMPORARY POWER APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH 232 MODEL
  • SJEOOW TYPE
  • 250 FT
  • 0.31 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • PORTABLE INDUSTRIAL MACHINERY AND COMPRESSORS, CONVEYOR AND AUTOMATED PRODUCTION EQUIPMENT, INDOOR AND OUTDOOR TEMPORARY POWER APPLICATION
  • 300 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • T-PRENE THERMOPLASTIC ELASTOMER INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC 400, FEDERAL SPECIFICATION JC-580B
  • CURRENT RATING 13 AMPERE
  • INSULATION THICKNESS 0.03 INCH
  • 232 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 232260408
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data