Southwire Company, LLC Single Conductor Cable 22973201

Description
THHN TYPE 500 FOOT 161 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL 600 VOLT VOLTAGE RATING 30 AMP CURRENT RATING 90 DEG C (DRY) TEMPERATURE RATING 38 PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[TM] BRAND ROHS COMPLIANT INSULATION THICKNESS 20 MIL JACKET THICKNESS 4 MIL APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet
Description
THHN TYPE 500 FOOT 161 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL 600 VOLT VOLTAGE RATING 30 AMP CURRENT RATING 90 DEG C (DRY) TEMPERATURE RATING 38 PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[TM] BRAND ROHS COMPLIANT INSULATION THICKNESS 20 MIL JACKET THICKNESS 4 MIL APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 22973201 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
22973201
Single Conductor Cable 22973201
THHN TYPE 500 FOOT 161 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL 600 VOLT VOLTAGE RATING 30 AMP CURRENT RATING 90 DEG C (DRY) TEMPERATURE RATING 38 PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[TM] BRAND ROHS COMPLIANT INSULATION THICKNESS 20 MIL JACKET THICKNESS 4 MIL APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544
  • THHN TYPE
  • 500 FOOT
  • 161 MIL OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 30 AMP CURRENT RATING
  • 90 DEG C (DRY) TEMPERATURE RATING
  • 38 PER 1000 FOOT WEIGHT
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[TM] BRAND
  • ROHS COMPLIANT
  • INSULATION THICKNESS 20 MIL
  • JACKET THICKNESS 4 MIL
  • APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 22973201
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1610 inch (4.09 mm)
Wire Weight 0.0380 lbs/ft (0.0565 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details
Miniature Electrode Wire - AS 765-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 0670613001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details