Southwire Company, LLC Single Conductor Cable 22968214

Description
THHN, THWN, MTW, AWM TYPE 14000 FT 128 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL DRUM PACKAGE TYPE 19 STRANDS STRANDING GREEN INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN, MTW, AWM TYPE 14000 FT 128 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL DRUM PACKAGE TYPE 19 STRANDS STRANDING GREEN INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 22968214 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
22968214
Single Conductor Cable 22968214
THHN, THWN, MTW, AWM TYPE 14000 FT 128 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL DRUM PACKAGE TYPE 19 STRANDS STRANDING GREEN INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN, MTW, AWM TYPE
  • 14000 FT
  • 128 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • DRUM PACKAGE TYPE
  • 19 STRANDS STRANDING
  • GREEN INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 22968214
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details
Stranded Hookup Wire - AS 816 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
View Details
Primary Wire - 0480183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details