SEOOW TYPE
1000 FT
1000 LENGTH IN FT
0.94 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
7 X 19/29 STRANDS STRANDING
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Southwire Company, LLC
Done
Datasheet
Description
SEOOW TYPE
1000 FT
1000 LENGTH IN FT
0.94 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
7 X 19/29 STRANDS STRANDING
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
SEOOW TYPE
1000 FT
1000 LENGTH IN FT
0.94 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/OUTDOOR/PUSH
BUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
7 X 19/29 STRANDS STRANDING
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
SEOOW TYPE
1000 FT
1000 LENGTH IN FT
0.94 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CSA, MSHA APPROVAL
INDUSTRIAL CONTROL/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
600 V VOLTAGE RATING
-50 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
T-PRENE. INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, GREEN, RED, WHITE COLOR CODE
OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
7 X 19/29 STRANDS STRANDING
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
225910608
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)