Southwire Company, LLC Portable Cord 225910508

Description
SEOOW TYPE 500 FT 500 LENGTH IN FT 0.94 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL 7 X 19/29 STRANDS STRANDING BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet
Description
SEOOW TYPE 500 FT 500 LENGTH IN FT 0.94 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL 7 X 19/29 STRANDS STRANDING BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 225910508 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
225910508
Portable Cord 225910508
SEOOW TYPE 500 FT 500 LENGTH IN FT 0.94 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/OUTDOOR/PUSH BUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, GREEN, RED, WHITE COLOR CODE OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL 7 X 19/29 STRANDS STRANDING BLACK JACKET COLOR LENGTH IN FT - UOM FT
  • SEOOW TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.94 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL/MOTOR CONTROL/OUTDOOR/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • T-PRENE. INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • BLACK, GREEN, RED, WHITE COLOR CODE
  • OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
  • 7 X 19/29 STRANDS STRANDING
  • BLACK JACKET COLOR
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 225910508
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2464 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details