Southwire Company, LLC Portable Cord 225530608

Description
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 1.389 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, GREEN, ORANGE, RED, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL REEL PACKAGE TYPE 7 X 17/0.0223 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE. BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet
Description
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 1.389 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, GREEN, ORANGE, RED, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL REEL PACKAGE TYPE 7 X 17/0.0223 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE. BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 225530608 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
225530608
Portable Cord 225530608
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 1.389 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) T-PRENE. INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, GREEN, ORANGE, RED, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL REEL PACKAGE TYPE 7 X 17/0.0223 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE. BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
  • SEOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 1.389 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • INDUSTRIAL CONTROL/MOTOR CONTROL/PUSHBUTTON REMOTE CONTROL/ROBOTIC SYSTEM/STAGE EQUIPMENT AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • T-PRENE. INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BLACK, GREEN, ORANGE, RED, WHITE COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE. JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 X 17/0.0223 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SEOPRENE. BRAND
  • APPLICABLE STANDARD NEC 400
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 225530608
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data